Murata Electronics RF Receivers - RX5500 RX5500

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 145024-RX5500 Packaging: Reel - TR Applications: General Purpose Frequency: 433.92MHz Data Interface: PCB, Surface Mount Sensitivity: -110.5dBm Data Rate (Max): 19.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM-20L Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 145024-RX5500 Packaging: Reel - TR Applications: General Purpose Frequency: 433.92MHz Data Interface: PCB, Surface Mount Sensitivity: -110.5dBm Data Rate (Max): 19.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM-20L Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RX5500 - 145024-RX5500 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RX5500
145024-RX5500
RF Receivers - RX5500 145024-RX5500
Manufacturer: Murata Electronics North America Win Source Part Number: 145024-RX5500 Packaging: Reel - TR Applications: General Purpose Frequency: 433.92MHz Data Interface: PCB, Surface Mount Sensitivity: -110.5dBm Data Rate (Max): 19.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM-20L Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 145024-RX5500
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433.92MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110.5dBm
Data Rate (Max): 19.2kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3.1mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM-20L
Supply Voltage - Operating: 2.2 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
433.92MHZ Rf Receiver - 870-RX5500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433.92MHZ Rf Receiver
870-RX5500
433.92MHZ Rf Receiver 870-RX5500
RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5500 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5500 can be used for catalog matching and distributor lookup.

RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5500 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5500 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - RX5500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RX5500
RF Receivers RX5500
- RF Receiver ASK, OOK 433.92MHz -110.5dBm 19.2kbps PCB, Surface Mount SM-20L

- RF Receiver ASK, OOK 433.92MHz -110.5dBm 19.2kbps PCB, Surface Mount SM-20L

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers RF Receivers
Product Number 145024-RX5500 870-RX5500 RX5500
Product Name RF Receivers - RX5500 433.92MHZ Rf Receiver RF Receivers
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz 434 MHz
Sensitivity -110 dBm -110 dBm
Package Type SM-20L Tape & Reel (TR) Surface Mount; 20-SMD Module, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details