Murata Electronics Ceramic Capacitors - RPER11H102K2K1A01B RPER11H102K2K1A01B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182789-RPER11H102K2 K1A01B Length: 5 mm Capacitance: 1 nF Tolerance: 10 % Height: 2.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Radial RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182789-RPER11H102K2 K1A01B Length: 5 mm Capacitance: 1 nF Tolerance: 10 % Height: 2.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Radial RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER11H102K2K1A01B - 1182789-RPER11H102K2K1A01B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RPER11H102K2K1A01B
1182789-RPER11H102K2K1A01B
Ceramic Capacitors - RPER11H102K2K1A01B 1182789-RPER11H102K2K1A01B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182789-RPER11H102K2 K1A01B Length: 5 mm Capacitance: 1 nF Tolerance: 10 % Height: 2.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Radial RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182789-RPER11H102K2K1A01B
Length: 5 mm
Capacitance: 1 nF
Tolerance: 10 %
Height: 2.5 mm
Width: 3.5 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Radial
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Automotive 0.001uF 50V Capacitor
60-RPER11H102K2K1A01B
Automotive 0.001uF 50V Capacitor 60-RPER11H102K2K1A01B
Cap Ceramic 0.001uF 50V R 10% Radial 5mm 125Ž Automotive Bulk Product overview: RPER11H102K2K1A01B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER11H102K2K1A01 B can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V R 10% Radial 5mm 125Ž Automotive Bulk Product overview: RPER11H102K2K1A01B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER11H102K2K1A01B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1182789-RPER11H102K2K1A01B 60-RPER11H102K2K1A01B
Product Name Ceramic Capacitors - RPER11H102K2K1A01B Automotive 0.001uF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details