General Up to 85C Anti-noise, low distortion Anti-crack while deflecting Anti-crack while soldering Flow soldering... Product overview: RPEF11H105Z4M1E11A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPEF11H105Z4M1E11
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157118-RPEF11H105Z4
Capacitance: 1 µF
Width: 5 mm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-RPEF11H105Z4M1E11A | 1157118-RPEF11H105Z4M1E11A |
| Product Name | Capacitor | Ceramic Capacitors - RPEF11H105Z4M1E11A |
| Configuration / Form Factor | Leaded Capacitor |