Murata Electronics Resonators - RO3156A2 RO3156A2

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178388-RO3156A2 Categories: Resonators Alternative Parts (Cross-Reference): RO3156A-2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178388-RO3156A2 Categories: Resonators Alternative Parts (Cross-Reference): RO3156A-2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - RO3156A2 - 1178388-RO3156A2 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - RO3156A2
1178388-RO3156A2
Resonators - RO3156A2 1178388-RO3156A2
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178388-RO3156A2 Categories: Resonators Alternative Parts (Cross-Reference): RO3156A-2; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178388-RO3156A2
Categories: Resonators
Alternative Parts (Cross-Reference): RO3156A-2;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1178388-RO3156A2
Product Name Resonators - RO3156A2
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-8-30BQ-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 311 MHz
View Details