Murata Electronics Resonators RO3144E-1

Description
SAW RESONATOR 916.50MHZ SM3030-6
Description
SAW RESONATOR 916.50MHZ SM3030-6

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3144E-1
SAW RESONATOR 916.50MHZ SM3030-6

SAW RESONATOR 916.50MHZ SM3030-6

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3144E-1
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-2.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 MHz
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM8 MHz Crystal - ABM8-16.000MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 50 ppm
View Details
8 suppliers