Murata Electronics Resonators RO3104A

Description
303.825MHz SAW Resonator 0.032ppm 1 MOhms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
303.825MHz SAW Resonator 0.032ppm 1 MOhms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - RO3104A-ND - DigiKey
Thief River Falls, MN, United States
Resonators
RO3104A-ND
Resonators RO3104A-ND
303.825MHz SAW Resonator 0.032ppm 1 MOhms -40°C ~ 85°C Surface Mount

303.825MHz SAW Resonator 0.032ppm 1 MOhms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators RO3104A
SAW RES 303.8250MHZ SMD

SAW RES 303.8250MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number RO3104A-ND RO3104A
Product Name Resonators Resonators
Resonator Type SAW SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Features / Standards Built-in Capacitor
View Details