Murata Electronics Ceramic Capacitors RHS7J2H681J2K1H01B

Description
680pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
680pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RHS7J2H681J2K1H01B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RHS7J2H681J2K1H01B-ND
Ceramic Capacitors RHS7J2H681J2K1H01B-ND
680pF ±5% 500V Ceramic Capacitor UNJ Radial

680pF ±5% 500V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RHS7J2H681J2K1H01B-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details