Murata Electronics Ceramic Capacitors RHS7J2D152J1DGH01A

Description
1500pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17399-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17399-3-ND
Ceramic Capacitors 490-17399-3-ND
1500pF ±5% 200V Ceramic Capacitor UNJ Radial

1500pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17399-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17399-1-ND
Ceramic Capacitors 490-17399-1-ND
1500pF ±5% 200V Ceramic Capacitor UNJ Radial

1500pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17399-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details