Murata Electronics Ceramic Capacitors RHS7G2A331J0DGH01A

Description
330pF ±5% 100V Ceramic Capacitor CCG Radial
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor CCG Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17989-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17989-3-ND
Ceramic Capacitors 490-17989-3-ND
330pF ±5% 100V Ceramic Capacitor CCG Radial

330pF ±5% 100V Ceramic Capacitor CCG Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17989-1-ND
Ceramic Capacitors 490-17989-1-ND
330pF ±5% 100V Ceramic Capacitor CCG Radial

330pF ±5% 100V Ceramic Capacitor CCG Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17989-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details