Murata Electronics Ceramic Capacitors RHEL82A683K1A2H03B

Description
0.068µF ±10% 100V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RHEL82A683K1A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RHEL82A683K1A2H03B-ND
Ceramic Capacitors RHEL82A683K1A2H03B-ND
0.068µF ±10% 100V Ceramic Capacitor X8L Radial

0.068µF ±10% 100V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - RHEL82A683K1A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RHEL82A683K1A2H03B
Ceramic Capacitors RHEL82A683K1A2H03B
CAP CER 0.068UF 100V X8L RADIAL

CAP CER 0.068UF 100V X8L RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RHEL82A683K1A2H03B-ND RHEL82A683K1A2H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers