Murata Power Solutions Ceramic Capacitors RHEL81H155K2A2H03B

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RHEL81H155K2A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RHEL81H155K2A2H03B-ND
Ceramic Capacitors 490-RHEL81H155K2A2H03B-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 1.5Μf, 50V, 10%, X8L; Capacitance Murata - 78Y9542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 50V, 10%, X8L; Capacitance Murata
78Y9542
Cap, 1.5Μf, 50V, 10%, X8L; Capacitance Murata 78Y9542
CAP, 1.5µF, 50V, 10%, X8L; Capacitance:1.5µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 1.5µF, 50V, 10%, X8L; Capacitance:1.5µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RHEL81H155K2A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RHEL81H155K2A2H03B
Ceramic Capacitors RHEL81H155K2A2H03B
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-RHEL81H155K2A2H03B-ND 78Y9542 RHEL81H155K2A2H03B
Product Name Ceramic Capacitors Cap, 1.5Μf, 50V, 10%, X8L; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers