Murata Electronics Ceramic Capacitors RHEL81H105K2K1H03B

Description
1µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RHEL81H105K2K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RHEL81H105K2K1H03B-ND
Ceramic Capacitors RHEL81H105K2K1H03B-ND
1µF ±10% 50V Ceramic Capacitor X8L Radial

1µF ±10% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - RHEL81H105K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RHEL81H105K2K1H03B
Ceramic Capacitors RHEL81H105K2K1H03B
CAP CER 1UF 50V RADIAL

CAP CER 1UF 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RHEL81H105K2K1H03B-ND RHEL81H105K2K1H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers