Murata Electronics Resistor RGLD4Y103J

Description
Product overview: RGLD4Y103J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y103J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: RGLD4Y103J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y103J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50-RGLD4Y103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: RGLD4Y103J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y103J can be used for catalog matching and distributor lookup.

Product overview: RGLD4Y103J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y103J can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - RGLD4Y103J - 1088316-RGLD4Y103J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RGLD4Y103J
1088316-RGLD4Y103J
Resistor Networks, Arrays - RGLD4Y103J 1088316-RGLD4Y103J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088316-RGLD4Y103J Termination: SIP Length: 10.1 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 2.5 mm Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Terminal Pitch: 2.54 mm Width: 5 mm Categories: Resistor Networks,Arrays Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088316-RGLD4Y103J
Termination: SIP
Length: 10.1 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 2.5 mm
Resistance: 10 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 125 mW
Terminal Pitch: 2.54 mm
Width: 5 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-RGLD4Y103J 1088316-RGLD4Y103J
Product Name Resistor Resistor Networks, Arrays - RGLD4Y103J
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details