Murata Electronics Resistor Networks, Arrays - RGLD4Y102J RGLD4Y102J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088315-RGLD4Y102J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088315-RGLD4Y102J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RGLD4Y102J - 1088315-RGLD4Y102J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RGLD4Y102J
1088315-RGLD4Y102J
Resistor Networks, Arrays - RGLD4Y102J 1088315-RGLD4Y102J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088315-RGLD4Y102J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 1 kΩ Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088315-RGLD4Y102J
Termination: SIP
Length: 10.1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2.5 mm
Resistance: 1 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 125 mW
Width: 5 mm
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm

Buy Now
0.5W 2W Resistor - 50-RGLD4Y102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Resistor
50-RGLD4Y102J
0.5W 2W Resistor 50-RGLD4Y102J
Res Thick Film NET 1K Ohm 5% 0.5W(1/2W) ??200ppm/C ISOL Conformal 8-Pin SIP Pin Thru-Hole Product overview: RGLD4Y102J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y102J can be used for catalog matching and distributor lookup.

Res Thick Film NET 1K Ohm 5% 0.5W(1/2W) ??200ppm/C ISOL Conformal 8-Pin SIP Pin Thru-Hole Product overview: RGLD4Y102J from Murata Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RGLD4Y102J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1088315-RGLD4Y102J 50-RGLD4Y102J
Product Name Resistor Networks, Arrays - RGLD4Y102J 0.5W 2W Resistor
Configuration Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details