Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088313-RGLD10X103J
Termination: SIP
Length: 25.3 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2.5 mm
Resistance: 10 kΩ
Circuit Type: Isolated
Number of Resistors: 10
Number of Pins: 10
Power Per Element: 125 mW
Width: 5 mm
Categories: OEM Parts(O-R)
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088313-RGLD10X103J |
| Product Name | OEM Parts - OEM Parts (O - R) - RGLD10X103J |