Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087961-RDER72J474MU
Packaging: Bulk
Termination: Radial
Voltage Rating: 630 V
Length: 7.7 mm
Voltage: 630 V
Height - Seated (Max): 15.0114 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 20 %
Composition: Ceramic
Height: 12.5 mm
Width: 3.9878 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): RDER72E474K5B1C13B; FK26X7R1H474K; FK24X7R1H474K; FK24X7R1E474K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 630 V
Lead Pitch: 5 mm
Dielectric: X7R
Lead Diameter: 500 µm
Lead/Base Style: Straight
Cap Ceramic 0.47uF 630V X7R 20% Radial 5mm 125°C Bulk Product overview: RDER72J474MUB1C13B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J474MUB1C13
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1087961-RDER72J474MUB1C13B | 60-RDER72J474MUB1C13B |
| Product Name | Ceramic Capacitors - RDER72J474MUB1C13B | 0.47uF 630V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 630 volts | 630 volts |