Murata Electronics 0.047UF 630V Capacitor RDER72J473K3K1H03B

Description
CAP CER 0.047UF 630V X7R RADIAL Product overview: RDER72J473K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J473K3K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 630V X7R RADIAL Product overview: RDER72J473K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J473K3K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 630V Capacitor
60-RDER72J473K3K1H03B
0.047UF 630V Capacitor 60-RDER72J473K3K1H03B
CAP CER 0.047UF 630V X7R RADIAL Product overview: RDER72J473K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J473K3K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V X7R RADIAL Product overview: RDER72J473K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J473K3K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8938-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8938-ND
Ceramic Capacitors 490-8938-ND
0.047µF ±10% 630V Ceramic Capacitor X7R Radial

0.047µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359956-RDER72J473K3K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359956-RDER72J473K3K1H03B
Capacitors - Ceramic Capacitors 1359956-RDER72J473K3K1H03B
Win Source Part Number: 1359956-RDER72J473K3 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDER72J Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1359956-RDER72J473K3K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDER72J
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Ceramic Capacitors - RDER72J473K3K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72J473K3K1H03B
Ceramic Capacitors RDER72J473K3K1H03B
CAP CER 0.047UF 630V X7R RADIAL

CAP CER 0.047UF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER72J473K3K1H03B 490-8938-ND 1359956-RDER72J473K3K1H03B RDER72J473K3K1H03B
Product Name 0.047UF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details