Murata Electronics Ceramic Capacitors RDER72J224K5E1H03A

Description
0.22µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9264-1-ND
Ceramic Capacitors 490-9264-1-ND
0.22µF ±10% 630V Ceramic Capacitor X7R Radial

0.22µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9264-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9264-3-ND
Ceramic Capacitors 490-9264-3-ND
0.22µF ±10% 630V Ceramic Capacitor X7R Radial

0.22µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.22UF 630V Capacitor
60-RDER72J224K5E1H03A
0.22UF 630V Capacitor 60-RDER72J224K5E1H03A
CAP CER 0.22UF 630V X7R RADIAL Product overview: RDER72J224K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J224K5E1H03 A can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 630V X7R RADIAL Product overview: RDER72J224K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J224K5E1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDER72J224K5E1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72J224K5E1H03A
Ceramic Capacitors RDER72J224K5E1H03A
CAP CER 0.22UF 630V X7R RADIAL

CAP CER 0.22UF 630V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata - 94AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata
94AC9311
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata 94AC9311
CAP, 0.22UF, 630V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.22UF, 630V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9264-1-ND 60-RDER72J224K5E1H03A RDER72J224K5E1H03A 94AC9311
Product Name Ceramic Capacitors 0.22UF 630V Capacitor Ceramic Capacitors Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details