Murata Electronics Ceramic Capacitors RDER72J152K2M1H03A

Description
1500pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9259-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9259-3-ND
Ceramic Capacitors 490-9259-3-ND
1500pF ±10% 630V Ceramic Capacitor X7R Radial

1500pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9259-1-ND
Ceramic Capacitors 490-9259-1-ND
1500pF ±10% 630V Ceramic Capacitor X7R Radial

1500pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 1500Pf, 630V, Mlcc, Radial; Capacitance Murata - 94AC9308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 630V, Mlcc, Radial; Capacitance Murata
94AC9308
Cap, 1500Pf, 630V, Mlcc, Radial; Capacitance Murata 94AC9308
CAP, 1500PF, 630V, MLCC, RADIAL; Capacitance:1500pF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 1500PF, 630V, MLCC, RADIAL; Capacitance:1500pF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-9259-3-ND 94AC9308
Product Name Ceramic Capacitors Cap, 1500Pf, 630V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details