Murata Electronics Ceramic Capacitors RDER72J102K2M1H03A

Description
1000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9256-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9256-3-ND
Ceramic Capacitors 490-9256-3-ND
1000pF ±10% 630V Ceramic Capacitor X7R Radial

1000pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9256-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9256-1-ND
Ceramic Capacitors 490-9256-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R Radial

1000pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-9256-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details