Murata Electronics Ceramic Capacitors RDER72E472K1M1H03A

Description
4700pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9251-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9251-3-ND
Ceramic Capacitors 490-9251-3-ND
4700pF ±10% 250V Ceramic Capacitor X7R Radial

4700pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9251-1-ND
Ceramic Capacitors 490-9251-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R Radial

4700pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72E472K1M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72E472K1M1H03A
Ceramic Capacitors RDER72E472K1M1H03A
CAP CER 4700PF 250V X7R RADIAL

CAP CER 4700PF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER72E472K1M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER72E472K1M1H03A
Capacitors - Ceramic Capacitors RDER72E472K1M1H03A
CAP CER 4700PF 250V X7R RADIAL

CAP CER 4700PF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9251-3-ND RDER72E472K1M1H03A RDER72E472K1M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers