Murata Electronics Ceramic Capacitors RDER72E224K3M1H03A

Description
0.22µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9247-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9247-3-ND
Ceramic Capacitors 490-9247-3-ND
0.22µF ±10% 250V Ceramic Capacitor X7R Radial

0.22µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9247-1-ND
Ceramic Capacitors 490-9247-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R Radial

0.22µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-9247-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details