Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A682K0M1H03A

Description
MLCC Radial 100Vdc 6800pF X7R
Request a Quote Datasheet
Description
MLCC Radial 100Vdc 6800pF X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1504018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504018
MLCCs - Multilayer Ceramic Capacitors 1504018
MLCC Radial 100Vdc 6800pF X7R

MLCC Radial 100Vdc 6800pF X7R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504001 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504001
MLCCs - Multilayer Ceramic Capacitors 1504001
MLCC Radial 100Vdc 6800pF X7R

MLCC Radial 100Vdc 6800pF X7R

Supplier's Site
Ceramic Capacitors - 490-9232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9232-1-ND
Ceramic Capacitors 490-9232-1-ND
6800pF ±10% 100V Ceramic Capacitor X7R Radial

6800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9232-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9232-3-ND
Ceramic Capacitors 490-9232-3-ND
6800pF ±10% 100V Ceramic Capacitor X7R Radial

6800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72A682K0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A682K0M1H03A
Ceramic Capacitors RDER72A682K0M1H03A
CAP CER 6800PF 100V X7R RADIAL

CAP CER 6800PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1504018 490-9232-1-ND RDER72A682K0M1H03A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details