Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A473K1M1H03A

Description
MLCC Radial Capacitors 100Vdc 47000pF
Request a Quote Datasheet
Description
MLCC Radial Capacitors 100Vdc 47000pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335735
MLCCs - Multilayer Ceramic Capacitors 1335735
MLCC Radial Capacitors 100Vdc 47000pF

MLCC Radial Capacitors 100Vdc 47000pF

Supplier's Site
Ceramic Capacitors - 490-9226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9226-1-ND
Ceramic Capacitors 490-9226-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9226-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9226-3-ND
Ceramic Capacitors 490-9226-3-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.047Uf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 100V, Mlcc, Radial; Capacitance Murata
94AC9303
Cap, 0.047Uf, 100V, Mlcc, Radial; Capacitance Murata 94AC9303
CAP, 0.047UF, 100V, MLCC, RADIAL; Capacitance:0.047µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.047UF, 100V, MLCC, RADIAL; Capacitance:0.047µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER72A473K1M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER72A473K1M1H03A
Capacitors - Ceramic Capacitors RDER72A473K1M1H03A
CAP CER 0.047UF 100V X7R RADIAL

CAP CER 0.047UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1335735 490-9226-1-ND 94AC9303 RDER72A473K1M1H03A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 100V, Mlcc, Radial; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Multilayer Single-Layer
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details