Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A224K1M1H03A

Description
MLCC Radial 100Vdc 0.22uF X7R
Request a Quote Datasheet
Description
MLCC Radial 100Vdc 0.22uF X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1504010 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504010
MLCCs - Multilayer Ceramic Capacitors 1504010
MLCC Radial 100Vdc 0.22uF X7R

MLCC Radial 100Vdc 0.22uF X7R

Supplier's Site
Ceramic Capacitors - 490-9212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9212-1-ND
Ceramic Capacitors 490-9212-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9212-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9212-3-ND
Ceramic Capacitors 490-9212-3-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.22Uf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, Radial; Capacitance Murata
94AC9301
Cap, 0.22Uf, 100V, Mlcc, Radial; Capacitance Murata 94AC9301
CAP, 0.22UF, 100V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDER72A224K1M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A224K1M1H03A
Ceramic Capacitors RDER72A224K1M1H03A
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1504010 490-9212-1-ND 94AC9301 RDER72A224K1M1H03A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 100V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details