Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A223K0M1H03A

Description
MLCC Radial 100Vdc 22000pF X7R
Request a Quote Datasheet
Description
MLCC Radial 100Vdc 22000pF X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1504007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504007
MLCCs - Multilayer Ceramic Capacitors 1504007
MLCC Radial 100Vdc 22000pF X7R

MLCC Radial 100Vdc 22000pF X7R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1503995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503995
MLCCs - Multilayer Ceramic Capacitors 1503995
MLCC Radial 100Vdc 22000pF X7R

MLCC Radial 100Vdc 22000pF X7R

Supplier's Site
Ceramic Capacitors - 490-9210-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9210-3-ND
Ceramic Capacitors 490-9210-3-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9210-1-ND
Ceramic Capacitors 490-9210-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72A223K0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A223K0M1H03A
Ceramic Capacitors RDER72A223K0M1H03A
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1504007 490-9210-3-ND RDER72A223K0M1H03A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer Capacitors - 2002-337XMPL2R5MG19 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details