The product is a 1000pF, 100V MLCC radial capacitor from Murata, specifically part number RDER72A102K0M1H03A. It features a capacitance tolerance of ±10% and operates within a temperature range of -55 to 125°C. The dielectric characteristic is X7R, which indicates stable capacitance over a wide temperature range. The capacitor has a lead spacing of 5mm and a lead diameter of 0.5mm. It is compliant with RoHS standards, ensuring it is lead-free and halogen-free. The minimum packaging quantity is 2000 units in an ammo pack taping type. This capacitor is suitable for applications requiring reliable performance in varying environmental conditions.
MLCC Radial Capacitors 100Vdc 1000pF
MLCC Radial Capacitors 100Vdc 1000pF
MLCC Radial Capacitors 100Vdc 1000pF
CAP CER 1000PF 100V X7R RADIAL Product overview: RDER72A102K0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72A102K0M1H03
1000pF ±10% 100V Ceramic Capacitor X7R Radial
1000pF ±10% 100V Ceramic Capacitor X7R Radial
CAP, 1000PF, 100V, MLCC, RADIAL; Capacitance:1000pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1335731P | 1335731 | 60-RDER72A102K0M1H03A | 490-9192-1-ND | 94AC9295 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 1000PF 100V Capacitor | Ceramic Capacitors | Cap, 1000Pf, 100V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Technology | Multilayer | Multilayer | |||
| Applications | Automotive | Automotive | General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |