0.068µF ±10% 50V Ceramic Capacitor X7R Radial
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
MLCC Radial Capacitors 50Vdc 68000pF
MLCC Radial Capacitors 50Vdc 68000pF
CAP CER 0.068UF 50V X7R RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9188-3-ND | 1335729 | RDER71H683K0M1H03A |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | Automotive | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.0680 microF | 0.0680 microF |