Murata Electronics Ceramic Capacitors RDER71H471K0S1H03A

Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9177-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9177-3-ND
Ceramic Capacitors 490-9177-3-ND
470pF ±10% 50V Ceramic Capacitor X7R Radial

470pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDER71H471K0S1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER71H471K0S1H03A
Capacitors - Ceramic Capacitors RDER71H471K0S1H03A
CAP CER 470PF 50V X7R RADIAL

CAP CER 470PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - RDER71H471K0S1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H471K0S1H03A
Ceramic Capacitors RDER71H471K0S1H03A
CAP CER 470PF 50V X7R RADIAL

CAP CER 470PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9177-3-ND RDER71H471K0S1H03A RDER71H471K0S1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers