Murata Electronics Ceramic Capacitors RDER71H154K1P1H03B

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8823-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8823-ND
Ceramic Capacitors 490-8823-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Radial

0.15µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER71H154K1P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H154K1P1H03B
Ceramic Capacitors RDER71H154K1P1H03B
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER71H154K1P1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER71H154K1P1H03B
Capacitors - Ceramic Capacitors RDER71H154K1P1H03B
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8823-ND RDER71H154K1P1H03B RDER71H154K1P1H03B
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details