Murata Electronics 0.1UF 50V Capacitor RDER71H104K0K1H03B

Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: RDER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H104K0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: RDER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H104K0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-RDER71H104K0K1H03B
0.1UF 50V Capacitor 60-RDER71H104K0K1H03B
CAP CER 0.1UF 50V X7R RADIAL Product overview: RDER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H104K0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R RADIAL Product overview: RDER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H104K0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1179541-RDER71H104K0K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1179541-RDER71H104K0K1H03B
Capacitors - Ceramic Capacitors 1179541-RDER71H104K0K1H03B
Win Source Part Number: 1179541-RDER71H104K0 K1H03B Category: Capacitors>Ceramic Capacitors Series: RDE Package: Bulk Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-8814 Base Product Number: RDER71H

Win Source Part Number: 1179541-RDER71H104K0K1H03B
Category: Capacitors>Ceramic Capacitors
Series: RDE
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-8814
Base Product Number: RDER71H

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1902931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902931
MLCCs - Multilayer Ceramic Capacitors 1902931
Murata RDER71H104K0K1H03B

Murata RDER71H104K0K1H03B

Supplier's Site
Ceramic Capacitors - 490-8814-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8814-ND
Ceramic Capacitors 490-8814-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9279
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9279
CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDER71H104K0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H104K0K1H03B
Ceramic Capacitors RDER71H104K0K1H03B
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER71H104K0K1H03B 1179541-RDER71H104K0K1H03B 1902931 490-8814-ND 94AC9279 RDER71H104K0K1H03B
Product Name 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers