Murata Electronics 1000PF 50V Capacitor RDER71H102K0P1H03B

Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0P1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0P1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-RDER71H102K0P1H03B
1000PF 50V Capacitor 60-RDER71H102K0P1H03B
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0P1H03 B can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0P1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360061-RDER71H102K0P1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360061-RDER71H102K0P1H03B
Capacitors - Ceramic Capacitors 1360061-RDER71H102K0P1H03B
Win Source Part Number: 1360061-RDER71H102K0 P1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDER71H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R

Win Source Part Number: 1360061-RDER71H102K0P1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDER71H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - 490-8811-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8811-ND
Ceramic Capacitors 490-8811-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 1000PF 50V X7R RADIAL - 535-RDER71H102K0P1H03B - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 50V X7R RADIAL
535-RDER71H102K0P1H03B
CAP CER 1000PF 50V X7R RADIAL 535-RDER71H102K0P1H03B
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - RDER71H102K0P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H102K0P1H03B
Ceramic Capacitors RDER71H102K0P1H03B
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER71H102K0P1H03B 1360061-RDER71H102K0P1H03B 490-8811-ND 535-RDER71H102K0P1H03B RDER71H102K0P1H03B
Product Name 1000PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 1000PF 50V X7R RADIAL Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details