Murata Electronics Ceramic Capacitors RDED72W474K5B1H03B

Description
0.47µF ±10% 450V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
0.47µF ±10% 450V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDED72W474K5B1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDED72W474K5B1H03B-ND
Ceramic Capacitors 490-RDED72W474K5B1H03B-ND
0.47µF ±10% 450V Ceramic Capacitor X7T Radial

0.47µF ±10% 450V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Cap, 0.47Μf, 450V, 10%, X7T; Capacitance Murata - 78Y9538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 450V, 10%, X7T; Capacitance Murata
78Y9538
Cap, 0.47Μf, 450V, 10%, X7T; Capacitance Murata 78Y9538
CAP, 0.47µF, 450V, 10%, X7T; Capacitance:0.47µF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 450V, 10%, X7T; Capacitance:0.47µF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDED72W474K5B1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDED72W474K5B1H03B
Ceramic Capacitors RDED72W474K5B1H03B
LEADED MLCC FOR GENERAL PURPOSE

LEADED MLCC FOR GENERAL PURPOSE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-RDED72W474K5B1H03B-ND 78Y9538 RDED72W474K5B1H03B
Product Name Ceramic Capacitors Cap, 0.47Μf, 450V, 10%, X7T; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details