Murata Power Solutions Ceramic Capacitor 100Nf, 450V, X7T, 10%, Radial; Capacitance Murata RDED72W104K3K1C11B

Description
CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):450V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7T; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):450V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7T; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Nf, 450V, X7T, 10%, Radial; Capacitance Murata - 45T1946 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Nf, 450V, X7T, 10%, Radial; Capacitance Murata
45T1946
Ceramic Capacitor 100Nf, 450V, X7T, 10%, Radial; Capacitance Murata 45T1946
CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):450V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7T; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 100NF, 450V, X7T, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):450V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7T; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45T1946
Product Name Ceramic Capacitor 100Nf, 450V, X7T, 10%, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details