Murata Electronics Ceramic Capacitors - RDED72E105K5E1H03A RDED72E105K5E1H03A

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087960-RDED72E105K5 E1H03A Voltage Rating: 250 V Capacitance: 1 µF Tolerance: 10 % Height: 9 mm Material: Ceramic Width: 7.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Dielectric: X7T
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087960-RDED72E105K5 E1H03A Voltage Rating: 250 V Capacitance: 1 µF Tolerance: 10 % Height: 9 mm Material: Ceramic Width: 7.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Dielectric: X7T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDED72E105K5E1H03A - 1087960-RDED72E105K5E1H03A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RDED72E105K5E1H03A
1087960-RDED72E105K5E1H03A
Ceramic Capacitors - RDED72E105K5E1H03A 1087960-RDED72E105K5E1H03A
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087960-RDED72E105K5 E1H03A Voltage Rating: 250 V Capacitance: 1 µF Tolerance: 10 % Height: 9 mm Material: Ceramic Width: 7.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Dielectric: X7T

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087960-RDED72E105K5E1H03A
Voltage Rating: 250 V
Capacitance: 1 µF
Tolerance: 10 %
Height: 9 mm
Material: Ceramic
Width: 7.5 mm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 250 V
Dielectric: X7T

Buy Now
CAP Product overview: RDED72E105K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDED72E105K5E1H03 A can be used for catalog matching and distributor lookup.

CAP Product overview: RDED72E105K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDED72E105K5E1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-RDED72E105K5E1H03ATB-ND - DigiKey
Thief River Falls, MN, United States
CAP

CAP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1087960-RDED72E105K5E1H03A 60-RDED72E105K5E1H03A 490-RDED72E105K5E1H03ATB-ND
Product Name Ceramic Capacitors - RDED72E105K5E1H03A Capacitor Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details