1.5µF ±10% 100V Ceramic Capacitor X7S Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | RDEC72A155K3M1H03A-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.5 microF |