Murata Electronics Ceramic Capacitors RDEC71H106K3P1H03B

Description
10µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71H106K3P1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71H106K3P1H03B-ND
Ceramic Capacitors RDEC71H106K3P1H03B-ND
10µF ±10% 50V Ceramic Capacitor X7S Radial

10µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1902951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902951
MLCCs - Multilayer Ceramic Capacitors 1902951
MLCC Radial 10uf 50Vdc X7S

MLCC Radial 10uf 50Vdc X7S

Supplier's Site
Ceramic Capacitors - RDEC71H106K3P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71H106K3P1H03B
Ceramic Capacitors RDEC71H106K3P1H03B
CAP CER 10UF 50V X7S RADIAL

CAP CER 10UF 50V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number RDEC71H106K3P1H03B-ND 1902951 RDEC71H106K3P1H03B
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Through Hole
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details