Murata Electronics Ceramic Capacitors RDEC71E475K2M1H03A

Description
4.7µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E475K2M1H03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E475K2M1H03A-ND
Ceramic Capacitors RDEC71E475K2M1H03A-ND
4.7µF ±10% 25V Ceramic Capacitor X7S Radial

4.7µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - RDEC71E475K2M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E475K2M1H03A
Ceramic Capacitors RDEC71E475K2M1H03A
CAP CER 4.7UF 25V X7S RADIAL

CAP CER 4.7UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RDEC71E475K2M1H03A-ND RDEC71E475K2M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details