Murata Electronics Ceramic Capacitors RDEC71E475K2M1C03A

Description
4.7µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E475K2M1C03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E475K2M1C03A-ND
Ceramic Capacitors RDEC71E475K2M1C03A-ND
4.7µF ±10% 25V Ceramic Capacitor X7S Radial

4.7µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - RDEC71E475K2M1C03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E475K2M1C03A
Ceramic Capacitors RDEC71E475K2M1C03A
CAP CER 4.7UF 25V X7S RADIAL

CAP CER 4.7UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RDEC71E475K2M1C03A-ND RDEC71E475K2M1C03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details