Murata Electronics Ceramic Capacitors RDEC71E474K0M1H03A

Description
0.47µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDEC71E474K0M1H03ATB-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 25V Ceramic Capacitor X7S Radial

0.47µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 490-RDEC71E474K0M1H03ACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 25V X7S RADIAL

CAP CER 0.47UF 25V X7S RADIAL

Buy Now Datasheet
Ceramic Capacitors - RDEC71E474K0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E474K0M1H03A
Ceramic Capacitors RDEC71E474K0M1H03A
CAP CER 0.47UF 25V X7S RADIAL

CAP CER 0.47UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDEC71E474K0M1H03ATB-ND RDEC71E474K0M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details