Murata Electronics Ceramic Capacitors RDEC71E226K3K1H03B

Description
22µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14507-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14507-ND
Ceramic Capacitors 490-14507-ND
22µF ±10% 25V Ceramic Capacitor X7S Radial

22µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Cap, 22Uf, 25V, Mlcc, Radial; Capacitance Murata - 94AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, Radial; Capacitance Murata
94AC9272
Cap, 22Uf, 25V, Mlcc, Radial; Capacitance Murata 94AC9272
CAP, 22UF, 25V, MLCC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-14507-ND 94AC9272
Product Name Ceramic Capacitors Cap, 22Uf, 25V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers