Murata Electronics Ceramic Capacitors RDEC71E225K1K1H03B

Description
2.2µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E225K1K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E225K1K1H03B-ND
Ceramic Capacitors RDEC71E225K1K1H03B-ND
2.2µF ±10% 25V Ceramic Capacitor X7S Radial

2.2µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-RDEC71E225K1K1H03B
2.2UF 25V Capacitor 60-RDEC71E225K1K1H03B
CAP CER 2.2UF 25V X7S RADIAL Product overview: RDEC71E225K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71E225K1K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7S RADIAL Product overview: RDEC71E225K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71E225K1K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDEC71E225K1K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E225K1K1H03B
Ceramic Capacitors RDEC71E225K1K1H03B
CAP CER 2.2UF 25V X7S RADIAL

CAP CER 2.2UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number RDEC71E225K1K1H03B-ND 60-RDEC71E225K1K1H03B RDEC71E225K1K1H03B
Product Name Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details