Murata Electronics Ceramic Capacitors RDEC71E224K0S1H03A

Description
0.22µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E224K0S1H03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E224K0S1H03A-ND
Ceramic Capacitors RDEC71E224K0S1H03A-ND
0.22µF ±10% 25V Ceramic Capacitor X7S Radial

0.22µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDEC71E224K0S1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDEC71E224K0S1H03A
Capacitors - Ceramic Capacitors RDEC71E224K0S1H03A
CAP CER 0.22UF 25V X7S RADIAL

CAP CER 0.22UF 25V X7S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number RDEC71E224K0S1H03A-ND RDEC71E224K0S1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details