Manufacturer: Murata Electronics
Win Source Part Number: 1330448-RDEC71E106K2
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.217" L x 0.124" W (5.50mm x 3.15mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: RDEC71E106K2K1H03B-N
Base Product Number: RDEC71E
RoHS Status: ROHS3 Compliant
10µF ±10% 25V Ceramic Capacitor X7S Radial
CAP CER 10UF 25V X7S RADIAL Product overview: RDEC71E106K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71E106K2K1H03
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1330448-RDEC71E106K2K1H03B | 490-14506-ND | 60-RDEC71E106K2K1H03B |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 10UF 25V Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |