Murata Electronics Ceramic Capacitors RDEC71E105K0K1H03B

Description
1µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E105K0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E105K0K1H03B-ND
Ceramic Capacitors RDEC71E105K0K1H03B-ND
1µF ±10% 25V Ceramic Capacitor X7S Radial

1µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-RDEC71E105K0K1H03B
1UF 25V Capacitor 60-RDEC71E105K0K1H03B
CAP CER 1UF 25V X7S RADIAL Product overview: RDEC71E105K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71E105K0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7S RADIAL Product overview: RDEC71E105K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71E105K0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDEC71E105K0K1H03B
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDEC71E105K0K1H03B
±10% 25V 1uF X7S Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 25V 1uF X7S Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitors - RDEC71E105K0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E105K0K1H03B
Ceramic Capacitors RDEC71E105K0K1H03B
CAP CER 1UF 25V X7S RADIAL

CAP CER 1UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number RDEC71E105K0K1H03B-ND 60-RDEC71E105K0K1H03B RDEC71E105K0K1H03B RDEC71E105K0K1H03B
Product Name Ceramic Capacitors 1UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers