Murata Electronics Ceramic Capacitors RDE7U3A222J3K1H03B

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U3A222J3K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDE7U3A222J3K1H03B-ND
Ceramic Capacitors 490-RDE7U3A222J3K1H03B-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

2200pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

Buy Now Datasheet
Singapore, Singapore
2200PF 1KV Capacitor
60-RDE7U3A222J3K1H03B
2200PF 1KV Capacitor 60-RDE7U3A222J3K1H03B
CAP CER 2200PF 1KV U2J RADIAL Product overview: RDE7U3A222J3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A222J3K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 2200PF 1KV U2J RADIAL Product overview: RDE7U3A222J3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A222J3K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 490-RDE7U3A222J3K1H03B-ND 60-RDE7U3A222J3K1H03B
Product Name Ceramic Capacitors 2200PF 1KV Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details