Murata Power Solutions Ceramic Capacitors RDE7U3A150J2K1H03B

Description
CAP
Request a Quote
Description
CAP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata RDE7U3A150J2K1H03B is a radial leaded multi-layer ceramic capacitor (MLCC) with a capacitance of 15 pF and a rated voltage of 1000 Vdc. It features a capacitance tolerance of ±5% and operates within a temperature range of -55 to 125°C. The dielectric characteristic is classified as U2J, which indicates stable capacitance over the specified temperature range. The capacitor has a maximum outer diameter of 5.5 mm, a width of 4.0 mm, and a thickness of 3.15 mm, with a lead spacing of 5.0 ±0.8 mm and a lead diameter of 0.5 ±0.05 mm. This component is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Murata RDE7U3A150J2K1H03B is a radial leaded multi-layer ceramic capacitor (MLCC) with a capacitance of 15 pF and a rated voltage of 1000 Vdc. It features a capacitance tolerance of ±5% and operates within a temperature range of -55 to 125°C. The dielectric characteristic is classified as U2J, which indicates stable capacitance over the specified temperature range. The capacitor has a maximum outer diameter of 5.5 mm, a width of 4.0 mm, and a thickness of 3.15 mm, with a lead spacing of 5.0 ±0.8 mm and a lead diameter of 0.5 ±0.05 mm. This component is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U3A150J2K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDE7U3A150J2K1H03B-ND
Ceramic Capacitors 490-RDE7U3A150J2K1H03B-ND
CAP

CAP

Buy Now Datasheet
Cap, 15Pf, 1Kv, Mlcc, Radial; Capacitance Murata - 32AJ8635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 1Kv, Mlcc, Radial; Capacitance Murata
32AJ8635
Cap, 15Pf, 1Kv, Mlcc, Radial; Capacitance Murata 32AJ8635
CAP, 15PF, 1KV, MLCC, RADIAL; Capacitance:15pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:U2J; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 1KV, MLCC, RADIAL; Capacitance:15pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:U2J; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-RDE7U3A150J2K1H03B-ND 32AJ8635
Product Name Ceramic Capacitors Cap, 15Pf, 1Kv, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers