Murata Electronics Ceramic Capacitors RDE7U2J103J3M1H03A

Description
10000pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
10000pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U2J103J3M1H03ATR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 630V Ceramic Capacitor U2J Radial

10000pF ±5% 630V Ceramic Capacitor U2J Radial

Buy Now Datasheet
Ceramic Capacitors - RDE7U2J103J3M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE7U2J103J3M1H03A
Ceramic Capacitors RDE7U2J103J3M1H03A
CAP CER 10000PF 630VDC U2J 5% LE

CAP CER 10000PF 630VDC U2J 5% LE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDE7U2J103J3M1H03ATR-ND RDE7U2J103J3M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details