Murata Electronics Ceramic Capacitors RDE7U2J102J2K1H03B

Description
1000pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
1000pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U2J102J2K1H03BTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 630V Ceramic Capacitor U2J Radial

1000pF ±5% 630V Ceramic Capacitor U2J Radial

Buy Now Datasheet
Ceramic Capacitors - 490-RDE7U2J102J2K1H03BCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 630V U2J RADIAL

CAP CER 1000PF 630V U2J RADIAL

Buy Now Datasheet
Ceramic Capacitors - RDE7U2J102J2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE7U2J102J2K1H03B
Ceramic Capacitors RDE7U2J102J2K1H03B
CAP CER 1000PF 630V U2J RADIAL

CAP CER 1000PF 630V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDE7U2J102J2K1H03BTR-ND RDE7U2J102J2K1H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details