Murata Electronics Ceramic Capacitors RDE7U2E102J1M1H03A

Description
1000pF ±5% 250V Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDE7U2E102J1M1H03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDE7U2E102J1M1H03A-ND
Ceramic Capacitors RDE7U2E102J1M1H03A-ND
1000pF ±5% 250V Ceramic Capacitor U2J Radial

1000pF ±5% 250V Ceramic Capacitor U2J Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDE7U2E102J1M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE7U2E102J1M1H03A
Capacitors - Ceramic Capacitors RDE7U2E102J1M1H03A
CAP CER 1000PF 250V U2J RADIAL

CAP CER 1000PF 250V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number RDE7U2E102J1M1H03A-ND RDE7U2E102J1M1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details